onsemi Logic - Logic - Gates and Inverters - NLV17SZ02DFT2G NLV17SZ02DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083181-NLV17SZ02DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083181-NLV17SZ02DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLV17SZ02DFT2G - 1083181-NLV17SZ02DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLV17SZ02DFT2G
1083181-NLV17SZ02DFT2G
Logic - Logic - Gates and Inverters - NLV17SZ02DFT2G 1083181-NLV17SZ02DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083181-NLV17SZ02DFT 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083181-NLV17SZ02DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 88A Logic IC
705-NLV17SZ02DFT2G
Automotive 88A Logic IC 705-NLV17SZ02DFT2G
Single 2-Input NOR Gate Automotive Device, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLV17SZ02DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ02DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input NOR Gate Automotive Device, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLV17SZ02DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ02DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - NLV17SZ02DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV17SZ02DFT2G
Logic - Gates and Inverters NLV17SZ02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV17SZ02DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV17SZ02DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV17SZ02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - NLV17SZ02DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NLV17SZ02DFT2G
Gates and Inverters NLV17SZ02DFT2G
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLV17SZ02DFT2G
Logic Gates NLV17SZ02DFT2G
Logic Gates LOG 2 INPUT NOR GATE

Logic Gates LOG 2 INPUT NOR GATE

Buy Now
Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 39Y8717 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
39Y8717
Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 39Y8717
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SZ02; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SZ02; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NLV17SZ02DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV17SZ02DFT2G
Gates and Inverters NLV17SZ02DFT2G
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1083181-NLV17SZ02DFT2G 705-NLV17SZ02DFT2G NLV17SZ02DFT2G NLV17SZ02DFT2G NLV17SZ02DFT2G NLV17SZ02DFT2G 39Y8717 NLV17SZ02DFT2G
Product Name Logic - Logic - Gates and Inverters - NLV17SZ02DFT2G Automotive 88A Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR; NOR GATE NOT; NOR NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100301QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details