Single 2-Input NAND Gate LOG 2 INPUT NAND GATE TR, 3000-REEL Product overview: NLV17SZ00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV17SZ00DFT2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 958324-NLV17SZ00DFT2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 17SZ
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.1V ~ 0.55V
Logic Level - High: 1.4V ~ 4V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLV17SZ00DFT2G-
Base Product Number: NLV17SZ00
IC GATE NAND 1CH 2-INP SC88A
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NL17SZ00; Logic IC Family:NL17SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP SC88A
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV17SZ00DFT2G | 958324-NLV17SZ00DFT2G | NLV17SZ00DFT2G | 45Y1457 | NLV17SZ00DFT2G | NLV17SZ00DFT2G |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | |
| Logic Family | 17SZ | |||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.4V ~ 4V (Low), 0.1V ~ 0.55V (High) | 1.65V ~ 5.5V |