Hex Gate; 4 Inverters; 1 NOR; 1 NAND, SOIC 16 LEAD, 2500-REEL Product overview: NLV14572UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NLV14572UBDR2G can be used for catalog matching and distributor lookup.
IC NAND/NOR INV 16-SOIC
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
IC NAND/NOR INV 16-SOIC
CONFIG MULTIPLE FUNC GATE, -55TO125DEG C; Logic Function:Configurabl
IC GATE HEX NAND/NOR/INV 16-SOIC
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
IC GATE HEX NAND/NOR/INV 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-NLV14572UBDR2G | 488-NLV14572UBDR2GDKR-ND | 76T6594 | NLV14572UBDR2G | NLV14572UBDR2G | NLV14572UBDR2G |
| Product Name | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Config Multiple Func Gate, -55To125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NAND; NOR; NAND GATE, NOR GATE, Inverter | NOT; NAND; NOR | NOT; NAND; NOR | NOT; NAND; NOR; NAND/NOR Inverter Gate | NOT; NAND; NOR | |
| Inputs | 8 | 8 | 8 | 8 | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| IC Package Type | Other; SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V |