IC SWITCH 4PDT X 2 280OHM 16SOIC
IC SWITCH 4PDT X 2 280OHM 16SOIC
2 Circuit IC Switch 4:2 280Ohm 16-SOIC
Quad 2-Channel Analog Multiplexer/Demultip
IC MUX/DEMUX QUAD 2X1 16SOIC
2 Circuit IC Switch 4:2 280Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 4:2, -55 TO 125DEG C; Multiplexer Configuration:4:2; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-NLV14551BDR2GCT-ND | 747-NLV14551BDR2G | NLV14551BDR2G | NLV14551BDR2G | 76T6591 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Quad SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Onsemi |
| Configuration | 4:2 | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | |||
| Ron | 280 ohms | 10 ohms | 280 ohms | 1050 ohms | |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |