Shift Shift Register 2 Element 64 Bit 16-SOIC
IC SHIFT REG DUAL 64BIT 16SOIC
IC COUNTER BINARY UP/DOWN 16SOIC
Shift Shift Register 2 Element 64 Bit 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | NLV14517BDWR2G-ND | NLV14517BDWR2G | NLV14517BDWR2G | NLV14517BDWR2G |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Output Characteristics | 3-State | 3-State; Tri-State |