onsemi Logic - Logic - Translators, Level Shifters - NLV14504BDR2G NLV14504BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231720-NLV14504BDR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231720-NLV14504BDR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLV14504BDR2G - 1231720-NLV14504BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLV14504BDR2G
1231720-NLV14504BDR2G
Logic - Logic - Translators, Level Shifters - NLV14504BDR2G 1231720-NLV14504BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231720-NLV14504BDR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231720-NLV14504BDR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1231720-NLV14504BDR2G
Product Name Logic - Logic - Translators, Level Shifters - NLV14504BDR2G
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT165PW-Q100,118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - CD4094BE-NG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers