IC INV 6-CIR 1-IN 14-SOIC
IC INV 6-CIR 1-IN 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Hex Inverter with Schmitt Trigger Input, SOIC-14 NB, 2500-REEL Product overview: NLV14106BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14106BDR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4106; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 1IN 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV14106BDR2GDKR-ND | 705-NLV14106BDR2G | NLV14106BDR2G | 76T6569 | NLV14106BDR2G |
| Product Name | Gates and Inverters | SOIC Logic IC | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | |
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Inputs | 1 | 1 | 1 | 1 | |
| Features | Schmitt Trigger | ||||
| Propagation Delay | 80 ns | 80 ns |