Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Hex Inverter with Schmitt Trigger Input, SOIC-14 NB, 55-TUBE Product overview: NLV14106BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14106BDG can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4106; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14106BDG-ND | 705-NLV14106BDG | NLV14106BDG | NLV14106BDG | NLV14106BDG | NLV14106BDG | 76T6568 |
| Product Name | Gates and Inverters | SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 3V ~ 18V | 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | ||
| Inputs | 1 | 1 | 1 | 1 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 80 ns | 80 ns |