onsemi Shift Registers NLV14094BDR2G

Description
IC SR TRI-STATE 8BIT 16-SOIC
Request a Quote Datasheet
Description
IC SR TRI-STATE 8BIT 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 488-NLV14094BDR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
488-NLV14094BDR2GCT-ND
Shift Registers 488-NLV14094BDR2GCT-ND
IC SR TRI-STATE 8BIT 16-SOIC

IC SR TRI-STATE 8BIT 16-SOIC

Buy Now Datasheet
Shift Registers - 488-NLV14094BDR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SR TRI-STATE 8BIT 16-SOIC

IC SR TRI-STATE 8BIT 16-SOIC

Buy Now Datasheet
Shift Registers - 488-NLV14094BDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
488-NLV14094BDR2GTR-ND
Shift Registers 488-NLV14094BDR2GTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - NLV14094BDR2G - 1231719-NLV14094BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - NLV14094BDR2G
1231719-NLV14094BDR2G
Logic - Logic - Shift Registers - NLV14094BDR2G 1231719-NLV14094BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231719-NLV14094BDR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231719-NLV14094BDR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - NLV14094BDR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
NLV14094BDR2G
Shift Registers NLV14094BDR2G
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Logic - Shift Registers - NLV14094BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
NLV14094BDR2G
Logic - Shift Registers NLV14094BDR2G
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - NLV14094BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
NLV14094BDR2G
Integrated Circuits (ICs) - Logic - Shift Registers NLV14094BDR2G
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
NLV14094BDR2G
Counter Shift Registers NLV14094BDR2G
Counter Shift Registers 8-BIT SHIFT/STORE REGSTER

Counter Shift Registers 8-BIT SHIFT/STORE REGSTER

Buy Now Datasheet
Shift Registers - NLV14094BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
NLV14094BDR2G
Shift Registers NLV14094BDR2G
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 488-NLV14094BDR2GCT-ND 1231719-NLV14094BDR2G NLV14094BDR2G NLV14094BDR2G NLV14094BDR2G NLV14094BDR2G NLV14094BDR2G
Product Name Shift Registers Logic - Logic - Shift Registers - NLV14094BDR2G Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 3V ~ 18V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166PW-Q100118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers
Shift Registers - 74HC194D,652-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details