IC AND 2-CIR 4-IN 14-SOIC
AND Gate IC 2 Channel 14-SOIC
IC AND 2-CIR 4-IN 14-SOIC
Dual 4-Input AND Gate, SOIC-14 NB, 2500-REEL Product overview: NLV14082BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14082BDR2G can be used for catalog matching and distributor lookup.
Logic Gates DUAL 4-INPUT AND GATE
AND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4082; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
AND Gate IC 2 Channel 14-SOIC
IC GATE AND 2CH 4-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV14082BDR2GDKR-ND | 705-NLV14082BDR2G | NLV14082BDR2G | 72W2276 | NLV14082BDR2G | NLV14082BDR2G |
| Product Name | Gates and Inverters | Dual SOIC Logic IC | Logic Gates | And Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND GATE | AND; AND Gate | AND | ||
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Inputs | 4 | 4 | 4 | 4 | ||
| Propagation Delay | 100 ns | 100 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA |