AND Gate IC 2 Channel 14-SOIC
Logic Gates DUAL 4-INPUT AND GATE
IC GATE AND 2CH 4-INP 14SOIC
AND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4082; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14082BDG-ND | NLV14082BDG | NLV14082BDG | NLV14082BDG | 76T6562 |
| Product Name | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | AND | AND; AND Gate | AND | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Inputs | 4 | 4 | 4 | ||
| Propagation Delay | 100 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA |