Quad 2-Input AND Gate
IC AND 4-CIR 2-IN 14-TSSOP
IC AND 4-CIR 2-IN 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate, TSSOP-14, 2500-REEL Product overview: NLV14081BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14081BDTR2G can be used for catalog matching and distributor lookup.
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14081BDTR2G | 488-NLV14081BDTR2GCT-ND | 705-NLV14081BDTR2G | 76T6561 | NLV14081BDTR2G | NLV14081BDTR2G |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | AND; AND Gate | AND | |
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP-14 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 100 ns | 100 ns |