Quad 2-Input AND Gate, SOIC-14 NB, 2500-REEL Product overview: NLV14081BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14081BDR2G can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOIC
IC AND 4-CIR 2-IN 14-SOIC
IC AND 4-CIR 2-IN 14-SOIC
Quad 2-Input AND Gate
Logic Gates QUAD 2-INPUT AND GATE
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV14081BDR2G | 488-NLV14081BDR2GTR-ND | NLV14081BDR2G | NLV14081BDR2G | 76T6560 | NLV14081BDR2G | NLV14081BDR2G |
| Product Name | Quad SOIC Logic IC | Gates and Inverters | Logic Gates | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; AND GATE | AND | AND | AND | AND; AND Gate | ||
| Supply Voltage | 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 100 ns | 100 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |