XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
Logic Gates QUAD EXCLUSIVE NOR GATE
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
XNOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XNOR (Exclusive NOR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4077; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
IC GATE XNOR 4CH 2-INP 14SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV14077BDR2GTR-ND | NLV14077BDR2G | NLV14077BDR2G | 76T6558 | NLV14077BDR2G |
| Product Name | Gates and Inverters | Logic Gates | Gates and Inverters | Xnor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XNOR | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 110 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA |