IC FF D-TYPE 1-ELE 4-BIT 16-SOIC
IC FF D-TYPE 1-ELE 4-BIT 16-SOIC
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 4BIT 16SOIC
IC FF D-TYPE SNGL 4BIT 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-NLV14076BDR2GCT-ND | NLV14076BDR2G | NLV14076BDR2G | NLV14076BDR2G |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 180 ns |