OR Gate IC 4 Channel 14-SOIC
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4071; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
Logic Gates QUAD 2-INPUT OR GATE
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV14071BDR2GTR-ND | 76T6555 | NLV14071BDR2G | NLV14071BDR2G | NLV14071BDR2G |
| Product Name | Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | OR | OR | OR; OR Gate | ||
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 100 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA |