XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4070; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
IC GATE XOR 4CH 2-INP 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV14070BDR2GTR-ND | NLV14070BDR2G | 76T6553 | NLV14070BDR2G |
| Product Name | Gates and Inverters | Gates and Inverters | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 110 ns | |||
| Low Level Output Current (Sink) | 8.8 mA |