Inverter IC 6 Channel 14-SOIC
IC INV 6-CIR 1-IN 14-SOIC
IC INV 6-CIR 1-IN 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4069; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
Inverter IC 6 Channel 14-SOIC
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV14069UBDR2GTR-ND | NLV14069UBDR2G | 70K3891 | NLV14069UBDR2G |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | |
| Inputs | 1 | 1 | 1 | |
| Propagation Delay | 55 ns | |||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA |