1 Circuit IC Switch 16:1 280Ohm 24-SOIC
LDO REGULATOR, ULTRA-LOW NOISE,
1 Circuit IC Switch 16:1 280Ohm 24-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-NLV14067BDWR2GTR-ND | NLV14067BDWR2G | NLV14067BDWR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | ||
| Supply Voltage (VS) | 3 to 18 volts | ||
| Ron | 280 ohms | 10 ohms | 280 ohms |