Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 14BIT 16TSSOP
IC COUNTER/OSC 14STAGE 16-TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | NLV14060BDTR2G | NLV14060BDTR2G | NLV14060BDTR2G |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 1.8V; 3 V ~ 18 V | ||
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Clock Frequency | 17 MHz | 17 MHz |