Triple 2-Channel Analog Multiplexer/Demultip
IC SWITCH SPDTX3 280OHM 16TSSOP
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
IC SWITCH SPDTX3 280OHM 16TSSOP
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLV14053BDTR2G | 488-NLV14053BDTR2GCT-ND | NLV14053BDTR2G | 76T6545 |
| Product Name | Dual TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tape and Reel | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Configuration | 2x1 |