3 Circuit IC Switch 2:1 280Ohm 16-SOIC
IC SWITCH SPDT X 3 280OHM 16SOIC
IC SWITCH SPDT X 3 280OHM 16SOIC
Triple 2-Channel Analog Multiplexer/Demultip
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes
3 Circuit IC Switch 2:1 280Ohm 16-SOIC
IC MUX/DEMUX TRIPLE 2CH 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-NLV14053BDR2GTR-ND | 747-NLV14053BDR2G | 76T6544 | NLV14053BDR2G | NLV14053BDR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual SOIC Analog Switch and Multiplexer IC | Analogue Mux/demux, 2 Onsemi | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | |||
| Ron | 280 ohms | 1050 ohms | 280 ohms | 10 ohms | |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | 17 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |