onsemi Analog Switches, Multiplexers, Demultiplexers NLV14053BDG

Description
3 Circuit IC Switch 2:1 280Ohm 16-SOIC
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 280Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLV14053BDG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLV14053BDG-ND
Analog Switches, Multiplexers, Demultiplexers NLV14053BDG-ND
3 Circuit IC Switch 2:1 280Ohm 16-SOIC

3 Circuit IC Switch 2:1 280Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14053BDG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLV14053BDG
Interface - Analog Switches, Multiplexers, Demultiplexers NLV14053BDG
IC MUX/DEMUX TRIPLE 2CH 16-SOIC

IC MUX/DEMUX TRIPLE 2CH 16-SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLV14053BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLV14053BDG
Analog Switches, Multiplexers, Demultiplexers NLV14053BDG
3 Circuit IC Switch 2:1 280Ohm 16-SOIC

3 Circuit IC Switch 2:1 280Ohm 16-SOIC

Buy Now Datasheet
Analogue Mux/demux, 2 Onsemi - 76T6543 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
76T6543
Analogue Mux/demux, 2 Onsemi 76T6543
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLV14053BDG-ND NLV14053BDG NLV14053BDG 76T6543
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 2 Onsemi
Configuration 2x1
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Ron 280 ohms 10 ohms 280 ohms 1050 ohms
Bandwidth 17 MHz 17 MHz 17 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905591P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257GUX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861PGG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details