onsemi Analog Switches, Multiplexers, Demultiplexers NLV14052BDG

Description
2 Circuit IC Switch 2:4 280Ohm 16-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:4 280Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLV14052BDG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLV14052BDG-ND
Analog Switches, Multiplexers, Demultiplexers NLV14052BDG-ND
2 Circuit IC Switch 2:4 280Ohm 16-SOIC

2 Circuit IC Switch 2:4 280Ohm 16-SOIC

Buy Now Datasheet
Analogue Mux/demux, 2 Onsemi - 76T6540 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
76T6540
Analogue Mux/demux, 2 Onsemi 76T6540
ANALOGUE MUX/DEMUX, 2:4, -55 TO 125DEG C; Multiplexer Configuration:2:4; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:4, -55 TO 125DEG C; Multiplexer Configuration:2:4; No. of Circuits:2Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NLV14052BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLV14052BDG
Analog Switches, Multiplexers, Demultiplexers NLV14052BDG
2 Circuit IC Switch 2:4 280Ohm 16-SOIC

2 Circuit IC Switch 2:4 280Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLV14052BDG-ND 76T6540 NLV14052BDG
Product Name Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 2 Onsemi Analog Switches, Multiplexers, Demultiplexers
Configuration 2:4
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Ron 280 ohms 1050 ohms 280 ohms
Bandwidth 17 MHz 17 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data