onsemi TSSOP Analog Switch and Multiplexer IC NLV14051BDTR2G

Description
8-Channel Analog Multiplexer/Demultip lexer (Mux/Demux), TSSOP-16, 2500-REEL Product overview: NLV14051BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV14051BDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Channel Analog Multiplexer/Demultip lexer (Mux/Demux), TSSOP-16, 2500-REEL Product overview: NLV14051BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV14051BDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
747-NLV14051BDTR2G
TSSOP Analog Switch and Multiplexer IC 747-NLV14051BDTR2G
8-Channel Analog Multiplexer/Demultip lexer (Mux/Demux), TSSOP-16, 2500-REEL Product overview: NLV14051BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV14051BDTR2G can be used for catalog matching and distributor lookup.

8-Channel Analog Multiplexer/Demultiplexer (Mux/Demux), TSSOP-16, 2500-REEL Product overview: NLV14051BDTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV14051BDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLV14051BDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLV14051BDTR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLV14051BDTR2GOSTR-ND
1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLV14051BDTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLV14051BDTR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers NLV14051BDTR2GOSCT-ND
1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLV14051BDTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLV14051BDTR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers NLV14051BDTR2GOSDKR-ND
1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLV14051BDTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLV14051BDTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLV14051BDTR2G
IC MUX/DEMUX 8CH DGTL 16-TSSOP

IC MUX/DEMUX 8CH DGTL 16-TSSOP

Supplier's Site Datasheet
Analogue Mux/demux, 8 Onsemi - 76T6539 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
76T6539
Analogue Mux/demux, 8 Onsemi 76T6539
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NLV14051BDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLV14051BDTR2G
Analog Switches, Multiplexers, Demultiplexers NLV14051BDTR2G
1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

1 Circuit IC Switch 8:1 280Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLV14051BDTR2G NLV14051BDTR2GOSTR-ND NLV14051BDTR2G 76T6539 NLV14051BDTR2G
Product Name TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Onsemi Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Bandwidth 17 MHz 17 MHz 17 MHz 17 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Tape and Reel TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Configuration 8x1
Unlock Full Specs
to access all available technical data

Similar Products

Triple 2-channel analog multiplexer/demultiplexer - 74HC4053PW,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details
10 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJ - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1915017P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details