8-Channel Analog Multiplexer/Demultip
IC MUX 8:1 280OHM 16SOIC
IC MUX 8:1 280OHM 16SOIC
1 Circuit IC Switch 8:1 280Ohm 16-SOIC
1 Circuit IC Switch 8:1 280Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.05kohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLV14051BDR2G | 488-NLV14051BDR2GCT-ND | NLV14051BDR2G | 76T6538 |
| Product Name | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz | |
| Power Dissipation | 500 milliwatts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |