Manufacturer: onsemi
Win Source Part Number: 1321689-NLV14049UBDR
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters
Packaging: Reel - TR
Number of Circuits: 6
Standard Package: 2,500
Mounting: Surface Mount
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 10mA, 40mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 4 µA
Voltage - Supply: 3V ~ 18V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NLV14049UBDR2G-
Base Product Number: NLV14049
RoHS Status: ROHS3 Compliant
Input Logic Level - Low: 1V ~ 2.5V
Input Logic Level - High: 4V ~ 12.5V
IC INV 6-CIR 1-IN 16-SOIC
Inverter IC 6 Channel 16-SOIC
IC INV 6-CIR 1-IN 16-SOIC
Hex Inverter, SOIC 16 LEAD, 2500-REEL Product overview: NLV14049UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14049UBDR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:16Pins; Logic Case Style:SOIC; Product Range:4049; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 16SOIC
IC INVERTER 6CH 1-INP 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1321689-NLV14049UBDR2G | 488-NLV14049UBDR2GCT-ND | 705-NLV14049UBDR2G | NLV14049UBDR2G | 76T6532 | NLV14049UBDR2G | NLV14049UBDR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | SOIC Logic IC | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V | ||
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | 50 ns | ||||
| Low Level Output Current (Sink) | 40 mA | 10 mA | 40 mA |