Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
IC INVERTER 6CH 6-INP 16SOIC
IC INVERTER 6CH 1-INP 16SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:16Pins; Logic Case Style:SOIC; Product Range:4049; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14049UBDG-ND | NLV14049UBDG | NLV14049UBDG | NLV14049UBDG | 76T6531 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 50 ns | ||||
| Low Level Output Current (Sink) | 10 mA | 40 mA |