onsemi Signal Switches, Multiplexers, Decoders NLV14028BDR2G

Description
Decoder 1 x 4:10 16-SOIC
Datasheet
Description
Decoder 1 x 4:10 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NLV14028BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NLV14028BDR2G
Signal Switches, Multiplexers, Decoders NLV14028BDR2G
Decoder 1 x 4:10 16-SOIC

Decoder 1 x 4:10 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - NLV14028BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
NLV14028BDR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NLV14028BDR2G
IC DECODER 1 X 4:10 16SOIC

IC DECODER 1 X 4:10 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number NLV14028BDR2G NLV14028BDR2G
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.8V; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F253/B2A - Rochester Electronics
Specs
Package Type CLCC20
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54157FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers