Dual JK Flip Flop
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK-TYPE 2-ELE 1-BIT
IC FF JK-TYPE 2-ELE 1-BIT
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NLV14027BDR2G | 488-NLV14027BDR2GTR-ND | NLV14027BDR2G | NLV14027BDR2G | NLV14027BDR2G |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | ||
| Package Type | SOIC 16 LEAD; SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | ||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | |||
| Propagation Delay | 100 ns |