onsemi Gates and Inverters NLV14025BDR2G

Description
NOR Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet
Description
NOR Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-NLV14025BDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-NLV14025BDR2GTR-ND
Gates and Inverters 488-NLV14025BDR2GTR-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - NLV14025BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV14025BDR2G
Gates and Inverters NLV14025BDR2G
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
NLV14025BDR2G
Logic Gates NLV14025BDR2G
Logic Gates TRIPLE 3-INPUT NOR GATE

Logic Gates TRIPLE 3-INPUT NOR GATE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV14025BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV14025BDR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV14025BDR2G
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Nor Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi - 76T6516 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi
76T6516
Nor Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi 76T6516
NOR GATE, 3 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4025; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes

NOR GATE, 3 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4025; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-NLV14025BDR2GTR-ND NLV14025BDR2G NLV14025BDR2G NLV14025BDR2G 76T6516
Product Name Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Nor Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type NOR NOR; NOR Gate NOR
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Inputs 3 3 3
Propagation Delay 100 ns
Low Level Output Current (Sink) 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT20DB,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details