NOR Gate IC 3 Channel 14-SOIC
IC GATE NOR 3CH 3-INP 14SOIC
Logic Gates TRIPLE 3-INPUT NOR GATE
IC GATE NOR 3CH 3-INP 14SOIC
NOR GATE, 3 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4025; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14025BDG-ND | NLV14025BDG | NLV14025BDG | NLV14025BDG | NLV14025BDG | 76T6515 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Nor Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOR | NOR; NOR Gate | NOR | NOT; NOR | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | ||
| Inputs | 3 | 3 | 3 | |||
| Propagation Delay | 100 ns | |||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA |