Triple 3-Input NAND Gate
IC NAND 3-CIR 3-IN 14-SOIC
IC NAND 3-CIR 3-IN 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
Triple 3-Input NAND Gate, SOIC-14 NB, 2500-REEL Product overview: NLV14023BDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV14023BDR2G can be used for catalog matching and distributor lookup.
Logic Gates TRIPLE 3-INPUT NAND GATE
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
NAND GATE, 3 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4023; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14023BDR2G | 488-NLV14023BDR2GDKR-ND | 705-NLV14023BDR2G | NLV14023BDR2G | NLV14023BDR2G | NLV14023BDR2G | NLV14023BDR2G | 76T6512 |
| Product Name | Gates and Inverters | SOIC Logic IC | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 3 I/p, -55 To 125Deg C; Logic Function Onsemi | |
| Gate Type | AND; NAND | NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND | ||
| IC Package Type | SOIC; Other; SOIC-14 NB | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | |||
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |||
| Inputs | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 100 ns | 100 ns |