IC SR PUSH-PULL 4BIT 16-SOIC
Shift Shift Register 2 Element 4 Bit 16-SOIC
IC SR PUSH-PULL 4BIT 16-SOIC
Shift Shift Register 2 Element 4 Bit 16-SOIC
IC SHIFT REG DUAL 4BIT 16-SOIC
IC SHIFT REG DUAL 4BIT 16-SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 488-NLV14015BDR2GCT-ND | NLV14015BDR2G | NLV14015BDR2G | NLV14015BDR2G |
| Product Name | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Output Characteristics | Push-Pull | Push-Pull |