NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
NAND GATE, 4 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4012; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
NAND Gate IC 2 Channel 14-SOIC
Logic Gates DUAL 4-INPUT NAND GATES
IC GATE NAND 2CH 4-INP 14SOIC
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14012BDG-ND | 598-NLV14012BDG | 76T6499 | NLV14012BDG | NLV14012BDG | NLV14012BDG |
| Product Name | Gates and Inverters | IC GATE NAND 2CH 4-INP 14SOIC | Nand Gate, 4 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 5V; 5V | 1.8V; 3V ~ 18V | 1.8V | ||
| Inputs | 4 | 4 | 4 | 4 | ||
| Propagation Delay | 100 ns | 100 ns | ||||
| Low Level Output Current (Sink) | 8.8 mA |