Quad 2-Input NAND Gate
NAND Gate IC 4 Channel 14-SOIC
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:MC14011UB; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
Logic Gates QUAD 2-INPUT NAND GATE
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14011UBDR2G | 488-NLV14011UBDR2GTR-ND | 76T6498 | NLV14011UBDR2G | NLV14011UBDR2G | NLV14011UBDR2G |
| Product Name | Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NAND; NAND Gate | ||
| IC Package Type | SOIC; Other; SOIC-14 NB | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; NSOIC | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 80 ns |