NAND Gate IC 4 Channel 14-SOIC
Logic Gates QUAD 2-INPUT NAND GATE
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14011BDG-ND | NLV14011BDG | NLV14011BDG | NLV14011BDG |
| Product Name | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 80 ns | |||
| Low Level Output Current (Sink) | 8.8 mA |