NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel 14-SOIC
Logic Gates QUAD 2-INPUT NOR GATE
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:MC14001UB; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV14001UBDR2GTR-ND | NLV14001UBDR2G | NLV14001UBDR2G | NLV14001UBDR2G | 76T6492 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOR | NOR | NOR; NOR Gate | ||
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 80 ns | ||||
| Low Level Output Current (Sink) | 3.5 mA |