NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
Quad 2-Input NOR Gate
NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:4001; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates QUAD 2-INPUT NOR GATE
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV14001BDR2GOSDKR-ND | NLV14001BDR2G | 76T6489 | NLV14001BDR2G | NLV14001BDR2G | NLV14001BDR2G | NLV14001BDR2G | NLV14001BDR2G |
| Product Name | Gates and Inverters | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NOR | OR; NOR | NOR | NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | ||
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 80 ns | 80 ns | ||||||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA |