Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-ULLGA (1x1)
Manufacturer: ON Semiconductor
Win Source Part Number: 041928-NLU2G17CMX1TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 6-ULLGA (1x1)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC BUF NON-INVERT 5.5V 6ULLGA
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | NLU2G17CMX1TCG | NLU2G17CMX1TCG-ND | 041928-NLU2G17CMX1TCG | NLU2G17CMX1TCG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLU2G17CMX1TCG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | |||
| Package Type | SOLCC6 | 6-XFLGA | 6-ULLGA (1x1) | 6-ULLGA (1x1) |
| Life Cycle Stage | Obsolete |