onsemi Interface - Interface - Drivers, Receivers, Transceivers - NLU2G17CMUTCG NLU2G17CMUTCG

Description
Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6
Request a Quote Datasheet
Description
Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NLU2G17CMUTCG - Rochester Electronics
Newburyport, MA, United States
Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6

Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - NLU2G17CMUTCG - 811962-NLU2G17CMUTCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NLU2G17CMUTCG
811962-NLU2G17CMUTCG
Interface - Interface - Drivers, Receivers, Transceivers - NLU2G17CMUTCG 811962-NLU2G17CMUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 811962-NLU2G17CMUTCG Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Input Type: Schmitt Trigger Supplier Device Package: 6-UDFN (1x1) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 6-UFDFN Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 811962-NLU2G17CMUTCG
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Supplier Device Package: 6-UDFN (1x1)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 6-UFDFN
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NLU2G17CMUTCG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NLU2G17CMUTCG
IC BUFFER NON-INVERT 5.5V 6UDFN

IC BUFFER NON-INVERT 5.5V 6UDFN

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number NLU2G17CMUTCG 811962-NLU2G17CMUTCG NLU2G17CMUTCG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NLU2G17CMUTCG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1610133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers