IC, NON INVERTING BUFFER, UDFN-6; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:µDFN; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 50M4383 |
| Product Name | Ic, Non Inverting Buffer, Udfn-6; Logic Family / Base Number Onsemi |