onsemi Dual 5.5V Logic IC NLU2G14MUTCG

Description
Dual 1.65-5.5V CMOS Schmitt Trigger Inverter IC, UDFN6 Product overview: NLU2G14MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G14MUTCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 1.65-5.5V CMOS Schmitt Trigger Inverter IC, UDFN6 Product overview: NLU2G14MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G14MUTCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5.5V Logic IC - 705-NLU2G14MUTCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.5V Logic IC
705-NLU2G14MUTCG
Dual 5.5V Logic IC 705-NLU2G14MUTCG
Dual 1.65-5.5V CMOS Schmitt Trigger Inverter IC, UDFN6 Product overview: NLU2G14MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G14MUTCG can be used for catalog matching and distributor lookup.

Dual 1.65-5.5V CMOS Schmitt Trigger Inverter IC, UDFN6 Product overview: NLU2G14MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G14MUTCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1148695-NLU2G14MUTCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1148695-NLU2G14MUTCG
Integrated Circuits (ICs) - Logic - Gates and Inverters 1148695-NLU2G14MUTCG
Win Source Part Number: 1148695-NLU2G14MUTCG Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: MiniGate™ Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-UDFN (1.2x1) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNLU2G14MUTCG,2 156-NLU2G14MUTCG-OS, NLU2G14MUTCGOSDKR,NL U2G14MUTCGOSCT,NLU2G 14MUTCGOSTR Base Product Number: NLU2G14

Win Source Part Number: 1148695-NLU2G14MUTCG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: MiniGate™
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.2x1)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNLU2G14MUTCG,2156-NLU2G14MUTCG-OS,NLU2G14MUTCGOSDKR,NLU2G14MUTCGOSCT,NLU2G14MUTCGOSTR
Base Product Number: NLU2G14

Buy Now Datasheet
Gates and Inverters - NLU2G14MUTCGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLU2G14MUTCGOSCT-ND
Gates and Inverters NLU2G14MUTCGOSCT-ND
Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.2x1)

Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.2x1)

Buy Now Datasheet
Gates and Inverters - NLU2G14MUTCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLU2G14MUTCGOSTR-ND
Gates and Inverters NLU2G14MUTCGOSTR-ND
Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.2x1)

Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.2x1)

Buy Now Datasheet
Logic - Gates and Inverters - NLU2G14MUTCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU2G14MUTCG
Logic - Gates and Inverters NLU2G14MUTCG
IC INVERT SCHMITT 2CH 2-IN 6UDFN

IC INVERT SCHMITT 2CH 2-IN 6UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU2G14MUTCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU2G14MUTCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU2G14MUTCG
IC INVERT SCHMITT 2CH 2INP 6UDFN

IC INVERT SCHMITT 2CH 2INP 6UDFN

Supplier's Site
Ic, Dual Inverter, Schmitt Trigger Udfn6, Full Reel; Logic Function Onsemi - 50M4382 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Inverter, Schmitt Trigger Udfn6, Full Reel; Logic Function Onsemi
50M4382
Ic, Dual Inverter, Schmitt Trigger Udfn6, Full Reel; Logic Function Onsemi 50M4382
IC, DUAL INVERTER, SCHMITT TRIGGER UDFN6, FULL REEL; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:-; Logic IC Family:MiniGate; Supply Voltage Min:1.65V RoHS Compliant: Yes

IC, DUAL INVERTER, SCHMITT TRIGGER UDFN6, FULL REEL; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:-; Logic IC Family:MiniGate; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NLU2G14MUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU2G14MUTCG
Gates and Inverters NLU2G14MUTCG
Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.2x1)

Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1.2x1)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NLU2G14MUTCG 1148695-NLU2G14MUTCG NLU2G14MUTCGOSCT-ND NLU2G14MUTCG NLU2G14MUTCG 50M4382 NLU2G14MUTCG
Product Name Dual 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Dual Inverter, Schmitt Trigger Udfn6, Full Reel; Logic Function Onsemi Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 1.65V ~ 5.5V
Inputs 1 2 2 2 2
Propagation Delay 20.5 ns 10.6 ns 10.6 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND Schmitt trigger - 74AHC132BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers