onsemi Dual Logic IC NLU2G14CMX1TCG

Description
2G SERIES, DUAL 1-INPUT INVERT GATE, DSO6, 1 X 1 MM, 0.35 MM PITCH, LEAD FREE, ULLGA-6 Product overview: NLU2G14CMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G14CMX1TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2G SERIES, DUAL 1-INPUT INVERT GATE, DSO6, 1 X 1 MM, 0.35 MM PITCH, LEAD FREE, ULLGA-6 Product overview: NLU2G14CMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G14CMX1TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-NLU2G14CMX1TCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-NLU2G14CMX1TCG
Dual Logic IC 705-NLU2G14CMX1TCG
2G SERIES, DUAL 1-INPUT INVERT GATE, DSO6, 1 X 1 MM, 0.35 MM PITCH, LEAD FREE, ULLGA-6 Product overview: NLU2G14CMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G14CMX1TCG can be used for catalog matching and distributor lookup.

2G SERIES, DUAL 1-INPUT INVERT GATE, DSO6, 1 X 1 MM, 0.35 MM PITCH, LEAD FREE, ULLGA-6 Product overview: NLU2G14CMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G14CMX1TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1017648-NLU2G14CMX1TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1017648-NLU2G14CMX1TCG
Integrated Circuits (ICs) - Logic - Gates and Inverters 1017648-NLU2G14CMX1TCG
Win Source Part Number: 1017648-NLU2G14CMX1T CG Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: MiniGate™ Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFLGA Supplier Device Package: 6-ULLGA (1x1) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLU2G14CMX1TCG, ONSONSNLU2G14CMX1TCG ,2156-NLU2G14CMX1TCG -ONTR-ND Base Product Number: NLU2G14 Product Status: Obsolete

Win Source Part Number: 1017648-NLU2G14CMX1TCG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: MiniGate™
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFLGA
Supplier Device Package: 6-ULLGA (1x1)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLU2G14CMX1TCG,ONSONSNLU2G14CMX1TCG,2156-NLU2G14CMX1TCG-ONTR-ND
Base Product Number: NLU2G14
Product Status: Obsolete

Buy Now Datasheet
Logic - Gates and Inverters - NLU2G14CMX1TCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU2G14CMX1TCG
Logic - Gates and Inverters NLU2G14CMX1TCG
IC INVERT SCHMITT 2CH 2IN 6ULLGA

IC INVERT SCHMITT 2CH 2IN 6ULLGA

Supplier's Site Datasheet
Gates and Inverters - NLU2G14CMX1TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU2G14CMX1TCG
Gates and Inverters NLU2G14CMX1TCG
Inverter IC 2 Channel Schmitt Trigger 6-ULLGA (1x1)

Inverter IC 2 Channel Schmitt Trigger 6-ULLGA (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU2G14CMX1TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU2G14CMX1TCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU2G14CMX1TCG
IC INVERT SCHMITT 2CH 2IN 6ULLGA

IC INVERT SCHMITT 2CH 2IN 6ULLGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NLU2G14CMX1TCG 1017648-NLU2G14CMX1TCG NLU2G14CMX1TCG NLU2G14CMX1TCG NLU2G14CMX1TCG
Product Name Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 1.65V ~ 5.5V
Inputs 1 2 2
Propagation Delay 10.6 ns 10.6 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54ACT11004FK/B - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers