onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLU2G07CMX1TCG NLU2G07CMX1TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025579-NLU2G07CMX1TC G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 6-ULLGA (1x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025579-NLU2G07CMX1TC G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 6-ULLGA (1x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLU2G07CMX1TCG - 025579-NLU2G07CMX1TCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLU2G07CMX1TCG
025579-NLU2G07CMX1TCG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLU2G07CMX1TCG 025579-NLU2G07CMX1TCG
Manufacturer: ON Semiconductor Win Source Part Number: 025579-NLU2G07CMX1TC G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 6-ULLGA (1x1) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025579-NLU2G07CMX1TCG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 6-ULLGA (1x1)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - NLU2G07CMX1TCG - Rochester Electronics
Newburyport, MA, United States
Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6

Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NLU2G07CMX1TCG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NLU2G07CMX1TCG
IC BUF NON-INVERT 5.5V 6ULLGA

IC BUF NON-INVERT 5.5V 6ULLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 025579-NLU2G07CMX1TCG NLU2G07CMX1TCG NLU2G07CMX1TCG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLU2G07CMX1TCG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS126A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester Active
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Op Amps - 1913400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DIP; Dip
Number of Pins 8
View Details
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
View Details