onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NLU2G07AMX1TCG

Description
Win Source Part Number: 972501-NLU2G07AMX1TC G Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: MiniGate™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFLGA Supplier Device Package: 6-ULLGA (1.45x1) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNLU2G07AMX1TCG ,2156-NLU2G07AMX1TCG -ONTR-ND,2156-NLU2G0 7AMX1TCG Base Product Number: NLU2G07 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 972501-NLU2G07AMX1TC G Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: MiniGate™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFLGA Supplier Device Package: 6-ULLGA (1.45x1) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNLU2G07AMX1TCG ,2156-NLU2G07AMX1TCG -ONTR-ND,2156-NLU2G0 7AMX1TCG Base Product Number: NLU2G07 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 972501-NLU2G07AMX1TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
972501-NLU2G07AMX1TCG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 972501-NLU2G07AMX1TCG
Win Source Part Number: 972501-NLU2G07AMX1TC G Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: MiniGate™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFLGA Supplier Device Package: 6-ULLGA (1.45x1) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNLU2G07AMX1TCG ,2156-NLU2G07AMX1TCG -ONTR-ND,2156-NLU2G0 7AMX1TCG Base Product Number: NLU2G07 Product Status: Obsolete

Win Source Part Number: 972501-NLU2G07AMX1TCG
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: MiniGate™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFLGA
Supplier Device Package: 6-ULLGA (1.45x1)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNLU2G07AMX1TCG,2156-NLU2G07AMX1TCG-ONTR-ND,2156-NLU2G07AMX1TCG
Base Product Number: NLU2G07
Product Status: Obsolete

Buy Now Datasheet
 - NLU2G07AMX1TCG - Rochester Electronics
Newburyport, MA, United States
Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6

Buffer, 2G Series, 2-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - NLU2G07AMX1TCG-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NLU2G07AMX1TCG-ND
Buffers, Drivers, Receivers, Transceivers NLU2G07AMX1TCG-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-ULLGA (1.45x1)

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-ULLGA (1.45x1)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NLU2G07AMX1TCG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NLU2G07AMX1TCG
IC BUF NON-INVERT 5.5V 6ULLGA

IC BUF NON-INVERT 5.5V 6ULLGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 972501-NLU2G07AMX1TCG NLU2G07AMX1TCG NLU2G07AMX1TCG-ND NLU2G07AMX1TCG
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 6-XFLGA SOLCC6 6-XFLGA 6-ULLGA (1.45x1)
Unlock Full Specs
to access all available technical data

Similar Products

TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output - 5962-9096901M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 16 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Op Amps - 2413463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details