onsemi Logic - Logic - Gates and Inverters - NLU2G06MUTCG NLU2G06MUTCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083174-NLU2G06MUTCG Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083174-NLU2G06MUTCG Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLU2G06MUTCG - 1083174-NLU2G06MUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLU2G06MUTCG
1083174-NLU2G06MUTCG
Logic - Logic - Gates and Inverters - NLU2G06MUTCG 1083174-NLU2G06MUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 1083174-NLU2G06MUTCG Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083174-NLU2G06MUTCG
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-UDFN (1.2x1)
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1083174-NLU2G06MUTCG
Product Name Logic - Logic - Gates and Inverters - NLU2G06MUTCG
Package Type 6-UDFN (1.2x1)
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Comparators - 1333372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details