onsemi Dual 5.5V 8mA Logic IC NLU2G06BMX1TCG

Description
Dual 1-Input Inverter Gate, CMOS, PDSO6, 1.65-5.5V, 8mA Product overview: NLU2G06BMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G06BMX1TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 1-Input Inverter Gate, CMOS, PDSO6, 1.65-5.5V, 8mA Product overview: NLU2G06BMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G06BMX1TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5.5V 8mA Logic IC - 705-NLU2G06BMX1TCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.5V 8mA Logic IC
705-NLU2G06BMX1TCG
Dual 5.5V 8mA Logic IC 705-NLU2G06BMX1TCG
Dual 1-Input Inverter Gate, CMOS, PDSO6, 1.65-5.5V, 8mA Product overview: NLU2G06BMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G06BMX1TCG can be used for catalog matching and distributor lookup.

Dual 1-Input Inverter Gate, CMOS, PDSO6, 1.65-5.5V, 8mA Product overview: NLU2G06BMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G06BMX1TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1156271-NLU2G06BMX1TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1156271-NLU2G06BMX1TCG
Integrated Circuits (ICs) - Logic - Gates and Inverters 1156271-NLU2G06BMX1TCG
Win Source Part Number: 1156271-NLU2G06BMX1T CG Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: MiniGate™ Features: Open Drain Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFLGA Supplier Device Package: 6-ULLGA (1.2x1) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLU2G06BMX1TCG- ONTR-ND,2156-NLU2G06 BMX1TCG,ONSONSNLU2G0 6BMX1TCG Base Product Number: NLU2G06 Product Status: Obsolete

Win Source Part Number: 1156271-NLU2G06BMX1TCG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: MiniGate™
Features: Open Drain
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFLGA
Supplier Device Package: 6-ULLGA (1.2x1)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLU2G06BMX1TCG-ONTR-ND,2156-NLU2G06BMX1TCG,ONSONSNLU2G06BMX1TCG
Base Product Number: NLU2G06
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - NLU2G06BMX1TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU2G06BMX1TCG
Gates and Inverters NLU2G06BMX1TCG
Inverter IC 2 Channel Open Drain 6-ULLGA (1.2x1)

Inverter IC 2 Channel Open Drain 6-ULLGA (1.2x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU2G06BMX1TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU2G06BMX1TCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU2G06BMX1TCG
IC INVERTER 2CH 2-INP 6ULLGA

IC INVERTER 2CH 2-INP 6ULLGA

Supplier's Site
Logic - Gates and Inverters - NLU2G06BMX1TCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU2G06BMX1TCG
Logic - Gates and Inverters NLU2G06BMX1TCG
IC INVERTER OD 2CH 2-INP 6ULLGA

IC INVERTER OD 2CH 2-INP 6ULLGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NLU2G06BMX1TCG 1156271-NLU2G06BMX1TCG NLU2G06BMX1TCG NLU2G06BMX1TCG NLU2G06BMX1TCG
Product Name Dual 5.5V 8mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 2 2
Propagation Delay 7.5 ns 7.5 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H22DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details