onsemi Gates and Inverters NLU2G06AMX1TCG

Description
Inverter IC 2 Channel Open Drain 6-ULLGA (1.45x1)
Request a Quote Datasheet
Description
Inverter IC 2 Channel Open Drain 6-ULLGA (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NLU2G06AMX1TCG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLU2G06AMX1TCG-ND
Gates and Inverters NLU2G06AMX1TCG-ND
Inverter IC 2 Channel Open Drain 6-ULLGA (1.45x1)

Inverter IC 2 Channel Open Drain 6-ULLGA (1.45x1)

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-NLU2G06AMX1TCG
Dual 5.5V Logic IC 705-NLU2G06AMX1TCG
Dual 1-Input Inverter Gate, CMOS, PDSO6, 1.65-5.5V Product overview: NLU2G06AMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G06AMX1TCG can be used for catalog matching and distributor lookup.

Dual 1-Input Inverter Gate, CMOS, PDSO6, 1.65-5.5V Product overview: NLU2G06AMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU2G06AMX1TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - NLU2G06AMX1TCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU2G06AMX1TCG
Logic - Gates and Inverters NLU2G06AMX1TCG
IC INVERTER OD 2CH 2-INP 6ULLGA

IC INVERTER OD 2CH 2-INP 6ULLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU2G06AMX1TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU2G06AMX1TCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU2G06AMX1TCG
IC INVERTER 2CH 2-INP 6ULLGA

IC INVERTER 2CH 2-INP 6ULLGA

Supplier's Site
Gates and Inverters - NLU2G06AMX1TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU2G06AMX1TCG
Gates and Inverters NLU2G06AMX1TCG
Inverter IC 2 Channel Open Drain 6-ULLGA (1.45x1)

Inverter IC 2 Channel Open Drain 6-ULLGA (1.45x1)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NLU2G06AMX1TCG-ND 705-NLU2G06AMX1TCG NLU2G06AMX1TCG NLU2G06AMX1TCG NLU2G06AMX1TCG
Product Name Gates and Inverters Dual 5.5V Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Output Type Open Drain
Inputs 2 1 2
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5414/BCA - 924843-5414/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G08GW,165-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers