onsemi Logic - Logic - Gates and Inverters - NLU2G04MUTCG NLU2G04MUTCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887428-NLU2G04MUTCG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 2 Channel - 6-UDFN (1.2x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NLU2G04 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.2x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLU2G04MUTCGOSDKR, NLU2G04MUTCGOSTR, NLU2G04MUTCGOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887428-NLU2G04MUTCG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 2 Channel - 6-UDFN (1.2x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NLU2G04 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.2x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLU2G04MUTCGOSDKR, NLU2G04MUTCGOSTR, NLU2G04MUTCGOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLU2G04MUTCG - 887428-NLU2G04MUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLU2G04MUTCG
887428-NLU2G04MUTCG
Logic - Logic - Gates and Inverters - NLU2G04MUTCG 887428-NLU2G04MUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 887428-NLU2G04MUTCG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 2 Channel - 6-UDFN (1.2x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NLU2G04 Categories: Integrated Circuits (ICs) Case / Package: 6-UDFN (1.2x1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLU2G04MUTCGOSDKR, NLU2G04MUTCGOSTR, NLU2G04MUTCGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887428-NLU2G04MUTCG
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 2 Channel - 6-UDFN (1.2x1)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLU2G04
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.2x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLU2G04MUTCGOSDKR, NLU2G04MUTCGOSTR, NLU2G04MUTCGOSCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 887428-NLU2G04MUTCG
Product Name Logic - Logic - Gates and Inverters - NLU2G04MUTCG
Package Type 6-UDFN (1.2x1)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906568P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
2.17GHz 3V Rf Amplifier - 860-BGA735L16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
3.5 GHz 100W Rf Amplifier - 860-QPA3069TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details